Weidmuller Pin Header, 20 Position, 3.5Mm; Gender Weidmuller 1728700000

Description
PIN HEADER, 20 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:20Position s; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: No
Datasheet
Description
PIN HEADER, 20 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:20Position s; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 20 Position, 3.5Mm; Gender Weidmuller - 13C9854 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 20 Position, 3.5Mm; Gender Weidmuller
13C9854
Pin Header, 20 Position, 3.5Mm; Gender Weidmuller 13C9854
PIN HEADER, 20 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:20Position s; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: No

PIN HEADER, 20 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:20Positions; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 13C9854
Product Name Pin Header, 20 Position, 3.5Mm; Gender Weidmuller
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Cable Connectors - NCN-FL4B-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-109-586-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers