"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
10 Pos 3.5mm RA Solder Header, 10A, 150V, 2-Level Product overview: 1728650000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 150V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1728650000 can be used for catalog matching and distributor lookup.
PIN HEADER, 10 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position
S2L 3.50/10/90F 3.5SN BK BX ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 281-1823-ND | 370-1728650000 | 13C9849 | 84AC3494 |
| Product Name | Headers, Plugs and Sockets | 10A 150V Electronic Connector | Pin Header, 10 Position, 3.5Mm; Gender Weidmuller | S2L 3.50/10/90F 3.5Sn Bk Bx Rohs Compliant Weidmuller |
| Connector Type | Header Connector | |||
| Mounting | Through Hole | PCB Mount | ||
| Current Rating | 10.0 amps | 10.0 amps | 10.0 amps | |
| Contact Pitch | 3.51 mm (0.1380 inch) | |||
| Number of Contacts | 10 # |