Manufacturer: AMIS
Category: Connectors,Interconn
Package: 108-LFBGA, CSPBGA
Product Status: Active
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 5
Positions Per Level: 5
Pitch: 0.200" (5.08mm)
Header Orientation: 90°, Right Angle
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
S2L 3.50/10/90F 3.5SN OR BX ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1728490000-ND | 61K7407 | |
| Product Name | Connectors,Interconnects | Headers, Plugs and Sockets | S2L 3.50/10/90F 3.5Sn Or Bx Rohs Compliant Weidmuller |
| Connector Type | Header Connector |