Weidmuller Pin Header, 16 Position, 3.5Mm; Gender Weidmuller 1728360000

Description
PIN HEADER, 16 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:16Position s; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 16 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:16Position s; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 16 Position, 3.5Mm; Gender Weidmuller - 95B8999 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 16 Position, 3.5Mm; Gender Weidmuller
95B8999
Pin Header, 16 Position, 3.5Mm; Gender Weidmuller 95B8999
PIN HEADER, 16 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:16Position s; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

PIN HEADER, 16 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:16Positions; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95B8999
Product Name Pin Header, 16 Position, 3.5Mm; Gender Weidmuller
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable Connectors - NCN-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details