Weidmuller Pin Header, 12 Position, 3.5Mm; Gender Weidmuller 1728340000

Description
PIN HEADER, 12 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Position s; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 12 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Position s; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 12 Position, 3.5Mm; Gender Weidmuller - 95B8998 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 12 Position, 3.5Mm; Gender Weidmuller
95B8998
Pin Header, 12 Position, 3.5Mm; Gender Weidmuller 95B8998
PIN HEADER, 12 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Position s; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

PIN HEADER, 12 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Positions; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95B8998
Product Name Pin Header, 12 Position, 3.5Mm; Gender Weidmuller
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Push-in X connector - QBX-1/4T-U - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details