Weidmuller Pin Header, 8 Position, 3.5Mm; Gender Weidmuller 1728320000

Description
PIN HEADER, 8 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 8 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 8 Position, 3.5Mm; Gender Weidmuller - 95B8996 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 8 Position, 3.5Mm; Gender Weidmuller
95B8996
Pin Header, 8 Position, 3.5Mm; Gender Weidmuller 95B8996
PIN HEADER, 8 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

PIN HEADER, 8 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95B8996
Product Name Pin Header, 8 Position, 3.5Mm; Gender Weidmuller
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Coaxial Adapters - 8714B2 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details