Weidmuller Pin Header, 6 Position, 3.5Mm; Gender Weidmuller 1728310000

Description
PIN HEADER, 6 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 6 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 6 Position, 3.5Mm; Gender Weidmuller - 95B8995 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 6 Position, 3.5Mm; Gender Weidmuller
95B8995
Pin Header, 6 Position, 3.5Mm; Gender Weidmuller 95B8995
PIN HEADER, 6 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

PIN HEADER, 6 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95B8995
Product Name Pin Header, 6 Position, 3.5Mm; Gender Weidmuller
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details