Weidmuller Pin Header, 20 Position, 3.5Mm; Gender Weidmuller 1728060000

Description
PIN HEADER, 20 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:20Position s; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 20 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:20Position s; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 20 Position, 3.5Mm; Gender Weidmuller - 13C9839 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 20 Position, 3.5Mm; Gender Weidmuller
13C9839
Pin Header, 20 Position, 3.5Mm; Gender Weidmuller 13C9839
PIN HEADER, 20 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:20Position s; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

PIN HEADER, 20 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:20Positions; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 13C9839
Product Name Pin Header, 20 Position, 3.5Mm; Gender Weidmuller
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29410-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Circular Connector Assemblies - 2171-CACR-S-B12G5-220-PB-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 5 volts
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details