PIN HEADER, 16 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:16Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 13C9837 |
| Product Name | Pin Header, 16 Position, 3.5Mm; Gender Weidmuller |
| Geometry | Right Angle |