Weidmuller Pin Header, 10Pos, 3.5Mm; Gender Weidmuller 1728010000

Description
PIN HEADER, 10POS, 3.5MM; Gender:Plug; Pitch Spacing:3.5mm; No. of Positions:-; Rated Current:-; Rated Voltage:-; Block Orientation:-; Product Range:-; Connector Mounting:PCB Mount; Connector Type:Terminal Block, PCB RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 10POS, 3.5MM; Gender:Plug; Pitch Spacing:3.5mm; No. of Positions:-; Rated Current:-; Rated Voltage:-; Block Orientation:-; Product Range:-; Connector Mounting:PCB Mount; Connector Type:Terminal Block, PCB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 10Pos, 3.5Mm; Gender Weidmuller - 13C9834 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 10Pos, 3.5Mm; Gender Weidmuller
13C9834
Pin Header, 10Pos, 3.5Mm; Gender Weidmuller 13C9834
PIN HEADER, 10POS, 3.5MM; Gender:Plug; Pitch Spacing:3.5mm; No. of Positions:-; Rated Current:-; Rated Voltage:-; Block Orientation:-; Product Range:-; Connector Mounting:PCB Mount; Connector Type:Terminal Block, PCB RoHS Compliant: Yes

PIN HEADER, 10POS, 3.5MM; Gender:Plug; Pitch Spacing:3.5mm; No. of Positions:-; Rated Current:-; Rated Voltage:-; Block Orientation:-; Product Range:-; Connector Mounting:PCB Mount; Connector Type:Terminal Block, PCB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 13C9834
Product Name Pin Header, 10Pos, 3.5Mm; Gender Weidmuller
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products