PIN HEADER, 6POS, 3.5MM; Product Range:S2L 3.5/90G Series; No. of Contacts:6Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Contact Material:CopperRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 13C9832 |
| Product Name | Pin Header, 6Pos, 3.5Mm; Product Range Weidmuller |
| Mounting | PCB Mount |