TERM BLOCK HDR 16POS 3.50MM
"16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
S2L 3.50/16/90G 3.5SN OR BX ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 4381-1727880000-ND | 61K7367 |
| Product Name | Headers, Plugs and Sockets | S2L 3.50/16/90G 3.5Sn Or Bx Rohs Compliant Weidmuller |
| Connector Type | Header Connector |