Weidmuller Pin Header, 32 Position, 5.08Mm; Gender Weidmuller 1726650000

Description
PIN HEADER, 32 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:32Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 32 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:32Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 32 Position, 5.08Mm; Gender Weidmuller - 55H2537 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 32 Position, 5.08Mm; Gender Weidmuller
55H2537
Pin Header, 32 Position, 5.08Mm; Gender Weidmuller 55H2537
PIN HEADER, 32 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:32Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

PIN HEADER, 32 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:32Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55H2537
Product Name Pin Header, 32 Position, 5.08Mm; Gender Weidmuller
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-24308 (D-Sub) -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details
Free Hanging, Panel Mount - 2262-A24002-002-ND - DigiKey
Omnetics Connector Corporation
Specs
Mounting Free Hanging (In-Line)
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details