Weidmuller Pin Header, 6Pos, 5.08Mm; Connector Mounting Weidmuller 1726520000

Description
PIN HEADER, 6POS, 5.08MM; Connector Mounting:PCB; Connector Type:Pluggable Terminal Block; Connector Type:PCB Terminal Block; Contact Material:Copper; Contact Plating:Tin; Current Rating:15A; Leaded Process Compatible:No RoHS Compliant: Yes
Description
PIN HEADER, 6POS, 5.08MM; Connector Mounting:PCB; Connector Type:Pluggable Terminal Block; Connector Type:PCB Terminal Block; Contact Material:Copper; Contact Plating:Tin; Current Rating:15A; Leaded Process Compatible:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 6Pos, 5.08Mm; Connector Mounting Weidmuller - 34C6831 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 6Pos, 5.08Mm; Connector Mounting Weidmuller
34C6831
Pin Header, 6Pos, 5.08Mm; Connector Mounting Weidmuller 34C6831
PIN HEADER, 6POS, 5.08MM; Connector Mounting:PCB; Connector Type:Pluggable Terminal Block; Connector Type:PCB Terminal Block; Contact Material:Copper; Contact Plating:Tin; Current Rating:15A; Leaded Process Compatible:No RoHS Compliant: Yes

PIN HEADER, 6POS, 5.08MM; Connector Mounting:PCB; Connector Type:Pluggable Terminal Block; Connector Type:PCB Terminal Block; Contact Material:Copper; Contact Plating:Tin; Current Rating:15A; Leaded Process Compatible:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34C6831
Product Name Pin Header, 6Pos, 5.08Mm; Connector Mounting Weidmuller
Mounting PCB
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BRR.2S.200.PZVG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Nicomatic North America
View Details