"32 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
TERM BLOCK HDR 32POS 5.08MM
SLD 5.08V/32/90B 3.2 SN OR BX ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1726420000-ND | 61K7293 |
| Product Name | Headers, Plugs and Sockets | Sld 5.08V/32/90B 3.2 Sn Or Bx Rohs Compliant Weidmuller |
| Connector Type | Header Connector |