"3 Position Wire to Board Terminal Block Horizontal with Board 0.375"" (9.53mm) Through Hole"
TERMINAL BLOCK, PCB, 3POS, 26-10AWG; Color:Black; Connector Mounting:PCB; Connector Type:Pluggable Terminal Block; Connector Type:PCB Terminal Block; Contact Material:Copper; Contact Plating:Tin; Leaded Process Compatible:Yes RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 281-1597-ND | 28C0954 |
| Product Name | Wire to Board | Terminal Block, Pcb, 3Pos, 26-10Awg; Color Weidmuller |
| Termination | Screw - Clamping Yoke, Tension Sleeve |