Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: LL
Number of Levels: 1
Pitch: 0.375" (9.53mm)
Color: Orange
Package: Bulk
Housing Material: Thermoplastic, Wemid
Mating Orientation: Horizontal with Board
Operating Temperature: -50°C ~ 120°C
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active
LL 9.52/02/90 5.0SN OR BX ROHS COMPLIANT: YES
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 96AC5726 | |
| Product Name | Connectors, Interconnects Terminal Blocks Wire to Board | Ll 9.52/02/90 5.0Sn Or Bx Rohs Compliant Weidmuller |
| Connector Type | Wire to Board Connector |