Weidmuller Zqv 2.5N/50 Bl Weidmuller 1718180000

Description
ZQV 2.5N/50 BL
Description
ZQV 2.5N/50 BL

Suppliers

Company
Product
Description
Supplier Links
Zqv 2.5N/50 Bl Weidmuller - 10B8751 - Newark, An Avnet Company
Chicago, IL, United States
Zqv 2.5N/50 Bl Weidmuller
10B8751
Zqv 2.5N/50 Bl Weidmuller 10B8751
ZQV 2.5N/50 BL

ZQV 2.5N/50 BL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10B8751
Product Name Zqv 2.5N/50 Bl Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMB 90° Plug - 111150 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Circular Connector Accessories - CAM.130.UG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details