"5 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
TERM BLOCK PLUG 5POS STR 5.08MM
BL 5.08/5 SN OG ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 281-5810-ND | 1716350000 | 92C7946 |
| Product Name | Headers, Plugs and Sockets | Headers, Plugs and Sockets | Bl 5.08/5 Sn Og Rohs Compliant Weidmuller |
| Geometry | Straight; 180° | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | |
| Current Rating | 14.0 amps | 10.0 amps |