Weidmuller Connectors, Interconnects - Terminal Blocks - Wire to Board 1716130000

Description
Win Source Part Number: 1350861-1716130000 Category: Connectors, Interconnects - Terminal Blocks - Wire to Board Series: Omnimate LM Positions Per Level: 3 Number of Levels: 1 Pitch: 0.200" (5.08mm) Color: Orange Features: Interlocking (Side) Package: Bulk Wire Gauge: 14-24 AWG Housing Material: Thermoplastic, Wemid Voltage: 300 V Standard Package: 500 Current: 15 A Mating Orientation: 45° (135°) Angle with Board Wire Termination: Screw - Clamping Yoke, Tension Sleeve Contact Material - Plating: Copper Alloy - Tin Plated Torque - Screw: 0.4-0.5 Nm (3.5-4.4 Lb-In) Screw Thread: M2.5 Mounting Type: Through Hole Temperature Range - Operating: -50°C ~ 120°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Weidmüller
Request a Quote Datasheet
Description
Win Source Part Number: 1350861-1716130000 Category: Connectors, Interconnects - Terminal Blocks - Wire to Board Series: Omnimate LM Positions Per Level: 3 Number of Levels: 1 Pitch: 0.200" (5.08mm) Color: Orange Features: Interlocking (Side) Package: Bulk Wire Gauge: 14-24 AWG Housing Material: Thermoplastic, Wemid Voltage: 300 V Standard Package: 500 Current: 15 A Mating Orientation: 45° (135°) Angle with Board Wire Termination: Screw - Clamping Yoke, Tension Sleeve Contact Material - Plating: Copper Alloy - Tin Plated Torque - Screw: 0.4-0.5 Nm (3.5-4.4 Lb-In) Screw Thread: M2.5 Mounting Type: Through Hole Temperature Range - Operating: -50°C ~ 120°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Weidmüller
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1350861-1716130000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1350861-1716130000
Connectors, Interconnects - Terminal Blocks - Wire to Board 1350861-1716130000
Win Source Part Number: 1350861-1716130000 Category: Connectors, Interconnects - Terminal Blocks - Wire to Board Series: Omnimate LM Positions Per Level: 3 Number of Levels: 1 Pitch: 0.200" (5.08mm) Color: Orange Features: Interlocking (Side) Package: Bulk Wire Gauge: 14-24 AWG Housing Material: Thermoplastic, Wemid Voltage: 300 V Standard Package: 500 Current: 15 A Mating Orientation: 45° (135°) Angle with Board Wire Termination: Screw - Clamping Yoke, Tension Sleeve Contact Material - Plating: Copper Alloy - Tin Plated Torque - Screw: 0.4-0.5 Nm (3.5-4.4 Lb-In) Screw Thread: M2.5 Mounting Type: Through Hole Temperature Range - Operating: -50°C ~ 120°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Weidmüller

Win Source Part Number: 1350861-1716130000
Category: Connectors, Interconnects - Terminal Blocks - Wire to Board
Series: Omnimate LM
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Color: Orange
Features: Interlocking (Side)
Package: Bulk
Wire Gauge: 14-24 AWG
Housing Material: Thermoplastic, Wemid
Voltage: 300 V
Standard Package: 500
Current: 15 A
Mating Orientation: 45° (135°) Angle with Board
Wire Termination: Screw - Clamping Yoke, Tension Sleeve
Contact Material - Plating: Copper Alloy - Tin Plated
Torque - Screw: 0.4-0.5 Nm (3.5-4.4 Lb-In)
Screw Thread: M2.5
Mounting Type: Through Hole
Temperature Range - Operating: -50°C ~ 120°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Weidmüller

Buy Now Datasheet
Wire to Board - 1716130000 - ODG (Origin Data Global)
Shenzhen, China
Wire to Board
1716130000
Wire to Board 1716130000
TERM BLOCK 3POS 45DEG 5.08MM PCB

TERM BLOCK 3POS 45DEG 5.08MM PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 1350861-1716130000 1716130000
Product Name Connectors, Interconnects - Terminal Blocks - Wire to Board Wire to Board
Connector Type Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
75 OHM Connectors BNC HD Straight Plug - 110718 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details