2-Pos Terminal Block, 15A, 300V, 5.08mm Pitch, Orange Product overview: 1716120000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 300V, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1716120000 can be used for catalog matching and distributor lookup.
"2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole"
Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: Omnimate LM
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Features: Interlocking (Side)
Package: Bulk
Mating Orientation: 45° (135°) Angle with Board
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active
TERM BLOCK 2POS 45DEG 5.08MM PCB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 371-1716120000 | 281-4690-ND | 1716120000 | |
| Product Name | 15A 300V Electronic Connector | Wire to Board | Connectors, Interconnects Terminal Blocks Wire to Board | Wire to Board |
| Termination | Solder | Screw - Clamping Yoke, Tension Sleeve | ||
| Voltage Rating | 300 volts | 300 volts | ||
| Current Rating | 10.0 amps | 15.0 amps | ||
| Mounting | Through Hole | Through Hole | Through Hole |