"2 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
TERM BLK 2P SIDE ENT 5.08MM PCB
Wire-To-Board Connector, LM 5.08 Series, Solder, Plug, 2, 5.08 mm, Tin Plated Contacts
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1716080000-ND | 1716080000 | 10B8710 |
| Product Name | Wire to Board | Wire to Board | Wire-To-Board Connector, Lm 5.08 Series, Solder, Plug, 2, 5.08 Mm, Tin Plated Contacts Weidmuller |
| Termination | Screw - Clamping Yoke, Tension Sleeve | ||
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 5.08 mm (0.2000 inch) | ||
| Contact Size (AWG) | 14 to 24 AWG | 14 to 24 AWG |