Weidmuller Wire to Board 1715020000

Description
"3 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138"" (3.50mm) Through Hole"
Request a Quote Datasheet
Description
"3 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138"" (3.50mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board - 1715020000-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
1715020000-ND
Wire to Board 1715020000-ND
"3 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138"" (3.50mm) Through Hole"

"3 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138"" (3.50mm) Through Hole"

Buy Now Datasheet
Connectors, Interconnects Terminal Blocks Wire to Board -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Wire to Board
Connectors, Interconnects Terminal Blocks Wire to Board
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LM Positions Per Level: 3 Number of Levels: 1 Pitch: 0.138" (3.50mm) Package: Bulk Mating Orientation: 45° (135°) Angle with Board Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: Omnimate LM
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Package: Bulk
Mating Orientation: 45° (135°) Angle with Board
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors
Product Number 1715020000-ND
Product Name Wire to Board Connectors, Interconnects Terminal Blocks Wire to Board
Termination Screw - Clamping Yoke, Tension Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A28500-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
MDD Series: High density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details