Weidmuller Connectors, Interconnects Terminal Blocks Din Rail, Channel 1712750000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: Z Type: Feed Through Number of Positions: 2 Number of Levels: 1 Termination Style: Push In, Spring Voltage - IEC: 800V Current - UL: 20 A Package: Bulk Terminal - Width: 5.1mm Alternative Parts (Cross-Reference): Cross Product Status: Active Current - IEC: 24 A
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: Z Type: Feed Through Number of Positions: 2 Number of Levels: 1 Termination Style: Push In, Spring Voltage - IEC: 800V Current - UL: 20 A Package: Bulk Terminal - Width: 5.1mm Alternative Parts (Cross-Reference): Cross Product Status: Active Current - IEC: 24 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: Z Type: Feed Through Number of Positions: 2 Number of Levels: 1 Termination Style: Push In, Spring Voltage - IEC: 800V Current - UL: 20 A Package: Bulk Terminal - Width: 5.1mm Alternative Parts (Cross-Reference): Cross Product Status: Active Current - IEC: 24 A

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Series: Z
Type: Feed Through
Number of Positions: 2
Number of Levels: 1
Termination Style: Push In, Spring
Voltage - IEC: 800V
Current - UL: 20 A
Package: Bulk
Terminal - Width: 5.1mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Current - IEC: 24 A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NC2-FL2G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
DIN Connectors - 2100234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type DIN Connector
Gender Male / Plug
Geometry Straight; Straight
View Details