Weidmuller Rectangular Connector, 3Way, Screw; Connector Kit Type Weidmuller 1712570000

Description
RECTANGULAR CONNECTOR, 3WAY, SCREW; Connector Kit Type:Wire To Wire; Kit Contents:-; Product Range:HA Series; Connector Mounting:Cable Mount; Connector Shell Size:1; Connector Type:Rectangular Power; Contact Material:Copper RoHS Compliant: Yes
Description
RECTANGULAR CONNECTOR, 3WAY, SCREW; Connector Kit Type:Wire To Wire; Kit Contents:-; Product Range:HA Series; Connector Mounting:Cable Mount; Connector Shell Size:1; Connector Type:Rectangular Power; Contact Material:Copper RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector, 3Way, Screw; Connector Kit Type Weidmuller - 61K7103 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Connector, 3Way, Screw; Connector Kit Type Weidmuller
61K7103
Rectangular Connector, 3Way, Screw; Connector Kit Type Weidmuller 61K7103
RECTANGULAR CONNECTOR, 3WAY, SCREW; Connector Kit Type:Wire To Wire; Kit Contents:-; Product Range:HA Series; Connector Mounting:Cable Mount; Connector Shell Size:1; Connector Type:Rectangular Power; Contact Material:Copper RoHS Compliant: Yes

RECTANGULAR CONNECTOR, 3WAY, SCREW; Connector Kit Type:Wire To Wire; Kit Contents:-; Product Range:HA Series; Connector Mounting:Cable Mount; Connector Shell Size:1; Connector Type:Rectangular Power; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61K7103
Product Name Rectangular Connector, 3Way, Screw; Connector Kit Type Weidmuller
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101T02 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 2
View Details