Weidmuller Wsm 10 U Weidmuller 1712501679

Description
WSM 10 U
Description
WSM 10 U

Suppliers

Company
Product
Description
Supplier Links
Wsm 10 U Weidmuller - 55M1410 - Newark, An Avnet Company
Chicago, IL, United States
Wsm 10 U Weidmuller
55M1410
Wsm 10 U Weidmuller 55M1410
WSM 10 U

WSM 10 U

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55M1410
Product Name Wsm 10 U Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Orange - 1327G17-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
AX8831 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Accessories - 1124-1306-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details