The Weidmvºller BLZF 5.08/14/180B SN OR BX is a PCB plug-in connector designed for female plugs with a tension-clamp wire connection system. It features a straight 180° outlet direction and accommodates up to 14 poles. The connector has a clamping range of 0.13 mm² to 3.31 mm², making it suitable for various wire sizes, including AWG 26 to AWG 12. It is rated for a maximum voltage of 400 V and a current of 17 A, with a temperature range of -50 °C to 100 °C. The connector is compliant with RoHS and has UL and CSA certifications, ensuring it meets international safety standards. It is designed for easy labeling and coding, enhancing organization in applications. The product is packaged in bulk and is noted as obsolete, with availability until July 30, 2023. Engineers should consider this connector for projects requiring reliable, high-quality connections in industrial environments, but note that it will no longer be available for new developments.
Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series: Omnimate BL
Type: Plug, Female Sockets
Termination Style: Screwless - Spring Cage, Tension Clamp
Color: Orange
Contact Mating Finish: Tin
Package: Bulk
Operating Temperature: -50°C ~ 100°C
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Name | Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets |
| Product Type | IC Headers |