Weidmuller Headers, Plugs and Sockets 1707830000

Description
"16 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"16 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 1707830000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1707830000-ND
Headers, Plugs and Sockets 1707830000-ND
"16 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

"16 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Connector; Product Range Weidmuller - 13C9471 - Newark, An Avnet Company
Chicago, IL, United States
Connector; Product Range Weidmuller
13C9471
Connector; Product Range Weidmuller 13C9471
Connector; Product Range:-; No. of Contacts:16Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:26AWG; Contact Material:Copper, Tin RoHS Compliant: Yes

Connector; Product Range:-; No. of Contacts:16Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:26AWG; Contact Material:Copper, Tin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1707830000-ND 13C9471
Product Name Headers, Plugs and Sockets Connector; Product Range Weidmuller
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Coaxial Adapters - NA9N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Power Entry Modules (PEM) - 486-4281-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details