Alternative Parts (Cross-Reference): Cross
Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Series: Z
Package: Bulk
Product Status: Active
Type: Ground, Earth
Number of Positions: 3
Terminal - Width: 5.1mm
Termination Style: Push In, Spring
Conn Ground Terminal Block 3 POS Tension Clamp T DIN Rail 800A Product overview: 1706090000 from Weidmueller GmbH & Co. KG is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 800A, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1706090000 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 368-1706090000 | |
| Product Name | Connectors, Interconnects Terminal Blocks Din Rail, Channel | 800A Electronic Connector |
| Connector Type | DIN Connector |