Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: Omnimate LM
Positions Per Level: 2
Number of Levels: 2
Pitch: 0.138" (3.50mm)
Color: Orange
Package: Bulk
Mating Orientation: Horizontal with Board
Operating Temperature: -50°C ~ 100°C
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active
LM2N 3.50/04/90 3.2SN OR BX ROHS COMPLIANT: YES
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 61K6990 | |
| Product Name | Connectors, Interconnects Terminal Blocks Wire to Board | Lm2N 3.50/04/90 3.2Sn Or Bx Rohs Compliant Weidmuller |
| Connector Type | Wire to Board Connector |