Weidmuller Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets 1702030000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate BL Type: Plug, Female Sockets Pitch: 0.295" (7.50mm) Termination Style: Screw - Clamping Yoke (Tension Sleeve) Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate BL Type: Plug, Female Sockets Pitch: 0.295" (7.50mm) Termination Style: Screw - Clamping Yoke (Tension Sleeve) Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate BL Type: Plug, Female Sockets Pitch: 0.295" (7.50mm) Termination Style: Screw - Clamping Yoke (Tension Sleeve) Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series: Omnimate BL
Type: Plug, Female Sockets
Pitch: 0.295" (7.50mm)
Termination Style: Screw - Clamping Yoke (Tension Sleeve)
Package: Bulk
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
DIL Sockets - 1831578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details