Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NUTS
WEIDMULLER
1697450000 -- NUTS
Weidmuller
Nuts
1697450000
Description
"PG9 Locknut Nut 0.866"" (22.00mm) Polyamide"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"PG9 Locknut Nut 0.866"" (22.00mm) Polyamide"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Nuts
1697450000-ND
Nuts
1697450000-ND
"PG9 Locknut Nut 0.866"" (22.00mm) Polyamide"
"PG9 Locknut Nut 0.866"" (22.00mm) Polyamide"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Nuts
Product Number
1697450000-ND
Product Name
Nuts
Type
Locknut
Unlock Full Specs
to access all available technical data
Similar Products
Jergens, Inc.
Jam Nuts
60962
Specs
Type
Locknut; Jam Nut
Size
3/4"; 3/4-16
Material
Steel; C1018 Low Carbon Steel
View Details
Altech Corp.
Polyamide NPT Threaded Locknuts
7211497
Specs
Type
Hex Nut; Locknut
Size
3/4"
Material
Bronze
View Details
2
suppliers
Kuriyama of America, Inc.
22 mm OD Nut and Cutting Ring for DIN 24º Tube Connections - Nut DIN 24º Light Series|Master File
MTN-22L30X2
Specs
Size
M30; M30x2 mm
View Details
PennEngineering®
Clinch Nuts
LAC-632-2MD
Specs
Type
Self-Clinching Nut
Size
#6; 0.138-32 (#6-32)
View Details