Weidmuller Connectors, Interconnects Terminal Blocks Wire to Board 1697230000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LP Positions Per Level: 3 Number of Levels: 1 Pitch: 0.295" (7.50mm) Package: Bulk Mating Orientation: Horizontal with Board Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LP Positions Per Level: 3 Number of Levels: 1 Pitch: 0.295" (7.50mm) Package: Bulk Mating Orientation: Horizontal with Board Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Wire to Board -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Wire to Board
Connectors, Interconnects Terminal Blocks Wire to Board
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LP Positions Per Level: 3 Number of Levels: 1 Pitch: 0.295" (7.50mm) Package: Bulk Mating Orientation: Horizontal with Board Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: Omnimate LP
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.295" (7.50mm)
Package: Bulk
Mating Orientation: Horizontal with Board
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Lpp 7.62/90/2 Bk Rohs Compliant Weidmuller - 10B8259 - Newark, An Avnet Company
Chicago, IL, United States
Lpp 7.62/90/2 Bk Rohs Compliant Weidmuller
10B8259
Lpp 7.62/90/2 Bk Rohs Compliant Weidmuller 10B8259
LPP 7.62/90/2 BK ROHS COMPLIANT: YES

LPP 7.62/90/2 BK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10B8259
Product Name Connectors, Interconnects Terminal Blocks Wire to Board Lpp 7.62/90/2 Bk Rohs Compliant Weidmuller
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 104482-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 300 volts
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1321/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details