Weidmuller Terminal Blocks - 1694140000 1694140000

Description
Manufacturer: Weidmüller Series: Z Type: Feed Through Number of Positions: 4 Number of Levels: 2 Termination Style: Push In, Spring Current - IEC: 20 A Voltage - IEC: 500V Current - UL: 15 A Package: Bulk Terminal - Width: 5.1mm Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Series: Z Type: Feed Through Number of Positions: 4 Number of Levels: 2 Termination Style: Push In, Spring Current - IEC: 20 A Voltage - IEC: 500V Current - UL: 15 A Package: Bulk Terminal - Width: 5.1mm Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 1694140000 -  - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 1694140000
Terminal Blocks - 1694140000
Manufacturer: Weidmüller Series: Z Type: Feed Through Number of Positions: 4 Number of Levels: 2 Termination Style: Push In, Spring Current - IEC: 20 A Voltage - IEC: 500V Current - UL: 15 A Package: Bulk Terminal - Width: 5.1mm Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Series: Z
Type: Feed Through
Number of Positions: 4
Number of Levels: 2
Termination Style: Push In, Spring
Current - IEC: 20 A
Voltage - IEC: 500V
Current - UL: 15 A
Package: Bulk
Terminal - Width: 5.1mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Zdk 2.5 Or Weidmuller - 10B8220 - Newark, An Avnet Company
Chicago, IL, United States
Zdk 2.5 Or Weidmuller
10B8220
Zdk 2.5 Or Weidmuller 10B8220
ZDK 2.5 OR

ZDK 2.5 OR

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10B8220
Product Name Terminal Blocks - 1694140000 Zdk 2.5 Or Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm TNC Connectors, Bulkhead Jack - 190921 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details