Weidmuller Terminal Block Jumpers 1693840000

Description
6 Position Terminal Block, Cross Connection Jumper Flat Pins
Request a Quote Datasheet
Description
6 Position Terminal Block, Cross Connection Jumper Flat Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Jumpers - 281-1509-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Jumpers
281-1509-ND
Terminal Block Jumpers 281-1509-ND
6 Position Terminal Block, Cross Connection Jumper Flat Pins

6 Position Terminal Block, Cross Connection Jumper Flat Pins

Buy Now Datasheet
Zqv 2.5N/6 Ge Weidmuller - 10B8213 - Newark, An Avnet Company
Chicago, IL, United States
Zqv 2.5N/6 Ge Weidmuller
10B8213
Zqv 2.5N/6 Ge Weidmuller 10B8213
ZQV 2.5N/6 GE

ZQV 2.5N/6 GE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 281-1509-ND 10B8213
Product Name Terminal Block Jumpers Zqv 2.5N/6 Ge Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers