Weidmuller 0.5A Electronic Connector 1690030000

Description
Conn Terminal Block 4 POS Tension Clamp T DIN Rail 0.5A Product overview: 1690030000 from Weidmueller GmbH & Co. KG is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 0.5A, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1690030000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Terminal Block 4 POS Tension Clamp T DIN Rail 0.5A Product overview: 1690030000 from Weidmueller GmbH & Co. KG is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 0.5A, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1690030000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.5A Electronic Connector
368-1690030000
0.5A Electronic Connector 368-1690030000
Conn Terminal Block 4 POS Tension Clamp T DIN Rail 0.5A Product overview: 1690030000 from Weidmueller GmbH & Co. KG is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 0.5A, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1690030000 can be used for catalog matching and distributor lookup.

Conn Terminal Block 4 POS Tension Clamp T DIN Rail 0.5A Product overview: 1690030000 from Weidmueller GmbH & Co. KG is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 0.5A, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1690030000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: Z Type: Feed Through Number of Levels: 2; Connected Termination Style: Push In, Spring Current - IEC: 10 A Voltage - IEC: 500V Current - UL: 15 A Voltage - UL: 300V Package: Bulk Terminal - Width: 5.1mm Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Series: Z
Type: Feed Through
Number of Levels: 2; Connected
Termination Style: Push In, Spring
Current - IEC: 10 A
Voltage - IEC: 500V
Current - UL: 15 A
Voltage - UL: 300V
Package: Bulk
Terminal - Width: 5.1mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Din Rail, Channel - 281-5790-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
281-5790-ND
Din Rail, Channel 281-5790-ND
Terminal Block Connector 4 Position Feed Through Beige 14-30 AWG

Terminal Block Connector 4 Position Feed Through Beige 14-30 AWG

Buy Now Datasheet
Zdk 2.5/d/2 Weidmuller - 10B8152 - Newark, An Avnet Company
Chicago, IL, United States
Zdk 2.5/d/2 Weidmuller
10B8152
Zdk 2.5/d/2 Weidmuller 10B8152
ZDK 2.5/D/2

ZDK 2.5/D/2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 368-1690030000 281-5790-ND 10B8152
Product Name 0.5A Electronic Connector Connectors, Interconnects Terminal Blocks Din Rail, Channel Din Rail, Channel Zdk 2.5/d/2 Weidmuller
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Media - 1585D-F4DC-SH - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Geometry Straight
View Details
Cable Connectors - NCS-MB-R280-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Paladin ® - 131-6518-11H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details