1684270000 -- SLD 3.5V/90/42 F BK WEIDMULLER
Weidmuller
Sld 3.5V/90/42 F Bk Weidmuller
1684270000
Description
SLD 3.5V/90/42 F BK
Description
SLD 3.5V/90/42 F BK
Suppliers
Sld 3.5V/90/42 F Bk Weidmuller
10B8049
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
10B8049 |
|
Product Name
|
Sld 3.5V/90/42 F Bk Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers