Weidmuller Terminal Blocks - Din Rail, Channel 1683440000

Description
CONN TERM BLK FEED THRU 12-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 12-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4654-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4654-ND
Terminal Blocks - Din Rail, Channel 281-4654-ND
CONN TERM BLK FEED THRU 12-30AWG

CONN TERM BLK FEED THRU 12-30AWG

Buy Now Datasheet
Terminal Block, Din Rail, 4 Position, 30-12Awg; No. Of Positions Weidmuller - 10B8007 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4 Position, 30-12Awg; No. Of Positions Weidmuller
10B8007
Terminal Block, Din Rail, 4 Position, 30-12Awg; No. Of Positions Weidmuller 10B8007
TERMINAL BLOCK, DIN RAIL, 4 POSITION, 30-12AWG; No. of Positions:4Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:25A; Rated Voltage:600V; No. of Levels:2RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4 POSITION, 30-12AWG; No. of Positions:4Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:25A; Rated Voltage:600V; No. of Levels:2RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev -  - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
Terminal Blk/Strip Wiring Dev
WEIDMULLER Panel Accessories 1683440000

WEIDMULLER Panel Accessories 1683440000

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-4654-ND 10B8007
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 4 Position, 30-12Awg; No. Of Positions Weidmuller Terminal Blk/Strip Wiring Dev
Termination Options Spring Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 12 to 30 AWG 30 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-02D1-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Terminal Strip Insulator, 10 position - 4405 - Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Body Material Fibre
View Details