Weidmuller Contact, Socket, 14Awg, Crimp; Product Range Weidmuller 1682390000

Description
CONTACT, SOCKET, 14AWG, CRIMP; Product Range:ConCept Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 14AWG, CRIMP; Product Range:ConCept Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 14Awg, Crimp; Product Range Weidmuller - 10B7986 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 14Awg, Crimp; Product Range Weidmuller
10B7986
Contact, Socket, 14Awg, Crimp; Product Range Weidmuller 10B7986
CONTACT, SOCKET, 14AWG, CRIMP; Product Range:ConCept Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, SOCKET, 14AWG, CRIMP; Product Range:ConCept Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 10B7986
Product Name Contact, Socket, 14Awg, Crimp; Product Range Weidmuller
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0630 inch (1.6 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details