Weidmuller Contact, Pin, 14Awg, Crimp; Product Range Weidmuller 1682380000

Description
CONTACT, PIN, 14AWG, CRIMP; Product Range:ConCept Series; Contact Gender:Pin; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 14AWG, CRIMP; Product Range:ConCept Series; Contact Gender:Pin; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 14Awg, Crimp; Product Range Weidmuller - 10B7985 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 14Awg, Crimp; Product Range Weidmuller
10B7985
Contact, Pin, 14Awg, Crimp; Product Range Weidmuller 10B7985
CONTACT, PIN, 14AWG, CRIMP; Product Range:ConCept Series; Contact Gender:Pin; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, PIN, 14AWG, CRIMP; Product Range:ConCept Series; Contact Gender:Pin; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 10B7985
Product Name Contact, Pin, 14Awg, Crimp; Product Range Weidmuller
Type Contact
Unlock Full Specs
to access all available technical data