Weidmuller 20A Electronic Connector 1674300000

Description
Conn Feed-Through Modular Terminal Block 4 POS Tension Clamp T DIN Rail 20A Product overview: 1674300000 from Weidmueller GmbH & Co. KG is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 20A, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1674300000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Feed-Through Modular Terminal Block 4 POS Tension Clamp T DIN Rail 20A Product overview: 1674300000 from Weidmueller GmbH & Co. KG is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 20A, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1674300000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20A Electronic Connector
368-1674300000
20A Electronic Connector 368-1674300000
Conn Feed-Through Modular Terminal Block 4 POS Tension Clamp T DIN Rail 20A Product overview: 1674300000 from Weidmueller GmbH & Co. KG is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 20A, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1674300000 can be used for catalog matching and distributor lookup.

Conn Feed-Through Modular Terminal Block 4 POS Tension Clamp T DIN Rail 20A Product overview: 1674300000 from Weidmueller GmbH & Co. KG is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 20A, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1674300000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: Z Type: Feed Through Number of Positions: 4 Number of Levels: 2 Termination Style: Push In, Spring Package: Box Alternative Parts (Cross-Reference): Cross Product Status: Active Terminal - Width: 5.1mm

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Series: Z
Type: Feed Through
Number of Positions: 4
Number of Levels: 2
Termination Style: Push In, Spring
Package: Box
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Terminal - Width: 5.1mm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 368-1674300000
Product Name 20A Electronic Connector Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Housing Hypertronics - 56Y0567 - Newark, An Avnet Company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details