Weidmuller Side Entry Hood, Size 3, Aluminium; Heavy Duty Connector Type Weidmuller 1670530000

Description
SIDE ENTRY HOOD, SIZE 3, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:HDC 6B Inserts & Bases; Cable Exit Angle:90° RoHS Compliant: Yes
Datasheet
Description
SIDE ENTRY HOOD, SIZE 3, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:HDC 6B Inserts & Bases; Cable Exit Angle:90° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Entry Hood, Size 3, Aluminium; Heavy Duty Connector Type Weidmuller - 10B7865 - Newark, An Avnet Company
Chicago, IL, United States
Side Entry Hood, Size 3, Aluminium; Heavy Duty Connector Type Weidmuller
10B7865
Side Entry Hood, Size 3, Aluminium; Heavy Duty Connector Type Weidmuller 10B7865
SIDE ENTRY HOOD, SIZE 3, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:HDC 6B Inserts & Bases; Cable Exit Angle:90° RoHS Compliant: Yes

SIDE ENTRY HOOD, SIZE 3, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:HDC 6B Inserts & Bases; Cable Exit Angle:90° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 10B7865
Product Name Side Entry Hood, Size 3, Aluminium; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 24 mm (0.9449 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details