Weidmuller Terminal Block, Standard, 14Way 26-12Awg; Pitch Spacing Weidmuller 1668650000

Description
TERMINAL BLOCK, STANDARD, 14WAY 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:14Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes
Description
TERMINAL BLOCK, STANDARD, 14WAY 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:14Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Standard, 14Way 26-12Awg; Pitch Spacing Weidmuller - 10B7848 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Standard, 14Way 26-12Awg; Pitch Spacing Weidmuller
10B7848
Terminal Block, Standard, 14Way 26-12Awg; Pitch Spacing Weidmuller 10B7848
TERMINAL BLOCK, STANDARD, 14WAY 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:14Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

TERMINAL BLOCK, STANDARD, 14WAY 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:14Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 10B7848
Product Name Terminal Block, Standard, 14Way 26-12Awg; Pitch Spacing Weidmuller
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.960 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Fuse terminal block - 2002-1814/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details