Weidmuller Connectors, Interconnects Terminal Blocks Wire to Board 1667770000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LM Positions Per Level: 3 Number of Levels: 1 Pitch: 0.138" (3.50mm) Package: Bulk Mating Orientation: Horizontal with Board Operating Temperature: -50°C ~ 100°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LM Positions Per Level: 3 Number of Levels: 1 Pitch: 0.138" (3.50mm) Package: Bulk Mating Orientation: Horizontal with Board Operating Temperature: -50°C ~ 100°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Wire to Board -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Wire to Board
Connectors, Interconnects Terminal Blocks Wire to Board
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LM Positions Per Level: 3 Number of Levels: 1 Pitch: 0.138" (3.50mm) Package: Bulk Mating Orientation: Horizontal with Board Operating Temperature: -50°C ~ 100°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: Omnimate LM
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Package: Bulk
Mating Orientation: Horizontal with Board
Operating Temperature: -50°C ~ 100°C
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Lm 3.50/03/90 3.2Sn Or Bx Rohs Compliant Weidmuller - 96AC5709 - Newark, An Avnet Company
Chicago, IL, United States
Lm 3.50/03/90 3.2Sn Or Bx Rohs Compliant Weidmuller
96AC5709
Lm 3.50/03/90 3.2Sn Or Bx Rohs Compliant Weidmuller 96AC5709
LM 3.50/03/90 3.2SN OR BX ROHS COMPLIANT: YES

LM 3.50/03/90 3.2SN OR BX ROHS COMPLIANT: YES

Supplier's Site
Lm 3.50/03/90 3.2Sn Or Bx Rohs Compliant Weidmuller - 61K6308 - Newark, An Avnet Company
Chicago, IL, United States
Lm 3.50/03/90 3.2Sn Or Bx Rohs Compliant Weidmuller
61K6308
Lm 3.50/03/90 3.2Sn Or Bx Rohs Compliant Weidmuller 61K6308
LM 3.50/03/90 3.2SN OR BX ROHS COMPLIANT: YES

LM 3.50/03/90 3.2SN OR BX ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 96AC5709
Product Name Connectors, Interconnects Terminal Blocks Wire to Board Lm 3.50/03/90 3.2Sn Or Bx Rohs Compliant Weidmuller
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details