Weidmuller Heavy Duty Connector Housings, Hoods, Bases 1666810000

Description
Base - Box Mount Connector Side Entry PG29 9 IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet
Description
Base - Box Mount Connector Side Entry PG29 9 IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 1666810000-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1666810000-ND
Heavy Duty Connector Housings, Hoods, Bases 1666810000-ND
Base - Box Mount Connector Side Entry PG29 9 IP65 - Dust Tight, Water Resistant

Base - Box Mount Connector Side Entry PG29 9 IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Hdc 48A Sdlu 1Pg29G Weidmuller - 13C9127 - Newark, An Avnet Company
Chicago, IL, United States
Hdc 48A Sdlu 1Pg29G Weidmuller
13C9127
Hdc 48A Sdlu 1Pg29G Weidmuller 13C9127
HDC 48A SDLU 1PG29G

HDC 48A SDLU 1PG29G

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1666810000-ND 13C9127
Product Name Heavy Duty Connector Housings, Hoods, Bases Hdc 48A Sdlu 1Pg29G Weidmuller
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NC2-ML2G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-3-104-205-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details