Weidmuller Hdc 32A Adbo Weidmuller 1666440000

Description
HDC 32A ADBO
Description
HDC 32A ADBO

Suppliers

Company
Product
Description
Supplier Links
Hdc 32A Adbo Weidmuller - 10B7841 - Newark, An Avnet Company
Chicago, IL, United States
Hdc 32A Adbo Weidmuller
10B7841
Hdc 32A Adbo Weidmuller 10B7841
HDC 32A ADBO

HDC 32A ADBO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10B7841
Product Name Hdc 32A Adbo Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1345-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 10 to 14 AWG
View Details
4 suppliers