Weidmuller Bulkhead Housing, Size 7, Aluminium; Heavy Duty Connector Type Weidmuller 1665860000

Description
BULKHEAD HOUSING, SIZE 7, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32A; For Use With:HDC 32A Inserts & Hoods; Features:Double LeverRoHS Compliant: Yes
Datasheet
Description
BULKHEAD HOUSING, SIZE 7, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32A; For Use With:HDC 32A Inserts & Hoods; Features:Double LeverRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Housing, Size 7, Aluminium; Heavy Duty Connector Type Weidmuller - 10B7833 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Housing, Size 7, Aluminium; Heavy Duty Connector Type Weidmuller
10B7833
Bulkhead Housing, Size 7, Aluminium; Heavy Duty Connector Type Weidmuller 10B7833
BULKHEAD HOUSING, SIZE 7, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32A; For Use With:HDC 32A Inserts & Hoods; Features:Double LeverRoHS Compliant: Yes

BULKHEAD HOUSING, SIZE 7, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32A; For Use With:HDC 32A Inserts & Hoods; Features:Double LeverRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 10B7833
Product Name Bulkhead Housing, Size 7, Aluminium; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details