Weidmuller Side Entry Hood, Size 7, Aluminium; Heavy Duty Connector Type Weidmuller 1665670000

Description
SIDE ENTRY HOOD, SIZE 7, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32A; For Use With:HDC 32A Inserts & Bases; Cable Exit Angle:90° RoHS Compliant: Yes
Description
SIDE ENTRY HOOD, SIZE 7, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32A; For Use With:HDC 32A Inserts & Bases; Cable Exit Angle:90° RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Side Entry Hood, Size 7, Aluminium; Heavy Duty Connector Type Weidmuller - 13C9042 - Newark, An Avnet Company
Chicago, IL, United States
Side Entry Hood, Size 7, Aluminium; Heavy Duty Connector Type Weidmuller
13C9042
Side Entry Hood, Size 7, Aluminium; Heavy Duty Connector Type Weidmuller 13C9042
SIDE ENTRY HOOD, SIZE 7, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32A; For Use With:HDC 32A Inserts & Bases; Cable Exit Angle:90° RoHS Compliant: Yes

SIDE ENTRY HOOD, SIZE 7, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32A; For Use With:HDC 32A Inserts & Bases; Cable Exit Angle:90° RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 13C9042
Product Name Side Entry Hood, Size 7, Aluminium; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 415 mm (16.34 inch)
Bearing Bore / Ring O.D. 14.96 inch (380 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details