COUPLING HOOD, SIZE 5, ALUMINIUM; Heavy Duty Connector Type:Hood; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16A; For Use With:HDC 16A Inserts & Bases; Product Range:RockStar Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 13C9027 |
| Product Name | Coupling Hood, Size 5, Aluminium; Heavy Duty Connector Type Weidmuller |