Weidmuller Hood Cover, Size 4, Aluminium; Accessory Type Weidmuller 1665240000

Description
HOOD COVER, SIZE 4, ALUMINIUM; Accessory Type:Hood Cover; For Use With:Size 4 Hoods; Connector Body Material:Aluminum Body; Product Range:-; Connector Shell Size:4; Enclosure Material:Aluminum; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet
Description
HOOD COVER, SIZE 4, ALUMINIUM; Accessory Type:Hood Cover; For Use With:Size 4 Hoods; Connector Body Material:Aluminum Body; Product Range:-; Connector Shell Size:4; Enclosure Material:Aluminum; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood Cover, Size 4, Aluminium; Accessory Type Weidmuller - 10B7829 - Newark, An Avnet Company
Chicago, IL, United States
Hood Cover, Size 4, Aluminium; Accessory Type Weidmuller
10B7829
Hood Cover, Size 4, Aluminium; Accessory Type Weidmuller 10B7829
HOOD COVER, SIZE 4, ALUMINIUM; Accessory Type:Hood Cover; For Use With:Size 4 Hoods; Connector Body Material:Aluminum Body; Product Range:-; Connector Shell Size:4; Enclosure Material:Aluminum; Operating Temperature Max:125°C RoHS Compliant: Yes

HOOD COVER, SIZE 4, ALUMINIUM; Accessory Type:Hood Cover; For Use With:Size 4 Hoods; Connector Body Material:Aluminum Body; Product Range:-; Connector Shell Size:4; Enclosure Material:Aluminum; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 10B7829
Product Name Hood Cover, Size 4, Aluminium; Accessory Type Weidmuller
Material Aluminum; Aluminum Body
Unlock Full Specs
to access all available technical data

Similar Products